ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25911FN TSL25911FN

Description
Manufacturer: ams Win Source Part Number: 806618-TSL25911FN Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: No Supplier Device Package: 6-DFN (2x2.2) Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WFDFN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 806618-TSL25911FN Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: No Supplier Device Package: 6-DFN (2x2.2) Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WFDFN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25911FN - 806618-TSL25911FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25911FN
806618-TSL25911FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25911FN 806618-TSL25911FN
Manufacturer: ams Win Source Part Number: 806618-TSL25911FN Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: No Supplier Device Package: 6-DFN (2x2.2) Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WFDFN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 806618-TSL25911FN
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Proximity Detection: No
Supplier Device Package: 6-DFN (2x2.2)
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 6-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 806618-TSL25911FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25911FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
InGaAs image sensors, Line sensors - G9494-512D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Angle Sensor IC W/ Advanced Diagnostics - A1338LLETR-P-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details