ams Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| The AS1302 is a 30mA inductorles boost converter with up to 90% efficiency. Designed to work off 2.9V to 5.15V input, the device generates a stable 5V rail. Integrated soft-start... | |
| The AS1312 is an ultra low IQ hysteretic step-up DC-DC converter. The AS1312 achieves an efficiency of up to 94% and is designed to operate from a +0.7V to +5.0V... | |
| The AS1326 is a sychronous boost converter, capable of driving 620mA at 5V. With efficiencies up to 96% the device operates from 0.7V to 5V input to generate 2.5V to... | |
| The AS1331 is a synchronous buck boost converter with 300mA output capability at 3.3V, ideal for single and multi-cell operation. With 22uA quiescent current the device ensures over 90% efficiency. | |
| The AS1340 is a hysteretic boost converter, capable of 1.2W output off 3.3V input. With efficiencies up to 90%, the device operates from 2.7V to 5.5V input to generate 2.7V... | |
| The AS1341 is a hysteretic buck converter, capable of driving 600mA at 1.25V to Vin output. With efficiencies up to 96%, the device operates between 4.5V to 20V input | |
| The AS1345 is a hysteretic boost converter, capable of 20mA at 18V output. With efficiencies up to 90%, the device operates from 2.9V to 5V input to generate 5V to... | |
| The AS1382 is a high-efficiency, constant-frequency synchronous buck converter available in adjustable and fixed-voltage versions. The wide input voltage range (2.7V to 5.5V), automatic power save mode and minimal external... | |
| The AS1383 is a synchronous, high efficiency DC-DC boost converter running at a constant frequency of 3.5MHz. This very high oscillator frequency allows the usage of a low profile inductor... | |
| The AS1390A, is a high-power, constant-frequency boost controller with an integrated buck converter. It can be used for the boost converter in TV sets which are optimized for 2D and... | |
| The AS1390B is a high-power, constant-frequency boost controller with an integrated buck converter. It is designed for single mode operation. The continuous conduction mode of the AS1390B provides superior bandwith... | |
| The AS3658 is a fully integrated programmable audio and power management unit containing buck converters, boost converters, low noise LDOs, battery chargers, Audio Codec, headphone amp, RTC, touch-screen interface, general... | |
| The AS3675 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3675 incorporates one Step Up DC/DC Converter for white backlight LEDs, one high-power Charge Pump,... | |
| The AS3676 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3676 incorporates one Step Up DC-DC Converter for white backlight LEDs, one high-power Charge Pump,... | |
| The AS3687XM is a highly-integrated CMOS Lighting Management Unit for mobile phones. The AS3687XM incorporates one Step Up DC/DC Converter for white backlight LEDs, one low noise Charge Pump for... | |
| The AS3688 is a highly-integrated CMOS Power and Lighting Management Unit to supply power to LCD and camera modules in mobile phones. The device incorporates one low-power, lowdropout regulator (LDO),... | |
| The AS3689 is a highly-integrated CMOS Power and Lighting Management Unit to supply power to LCD and camera modules in mobile telephones, and other 1-cell Li+ or 3-cell NiMH powered... | |
| The AS3701 is a small microPMIC for small size and low power applications. AS3701 features one 500mA DCDC buck converter operating at 1MHz up to 4MHz, two 200mA LDOs, two... | |
| The AS3709 features 5 high-efficiency, constant-frequency synchronous buck converters and two universal LDOs. The input voltage range (2.7V to 5.5V), automatic power-save mode and minimal external component requirements make the... | |
| The AS7620 is a high-efficiency, high-voltage, hysteretic step-down DC-DC converter capable to drive 500mA (typical, 650mA peak) at 1.2V to VIN output with up to 90% efficiency. The devise operates... | |
| The programmable power management unit AS3606 includes: 3x 700mA DC-DC step-down converters and 4x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion... | |
| The programmable power management unit AS3606 includes: 3x 700mA DC-DC step-down converters and 5x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion... | |
| The programmable power management unit AS3608 includes: 3x 1A DC-DC step-down converters and 5x low-noise LDOs suitable for RF applications, an LED backlight driver, two current sinks and a Li-Ion... | |
| The programmable power management unit AS3711 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters, 1.5A Li-Ion charger and programmable current bypass switch off the USB input,... | |
| The programmable power management unit AS3712 features 3x DCDC buck converters, 3x boost converters, 8 low noise LDOs and a general purpose ADC. The high level of integration and the... | |
| The programmable power management unit AS3713 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters and programmable current bypass switch off the USB input and 8 low... | |
| The programmable power management unit AS3715 features 3x DCDC buck converters, 1buck controller, 2x boost converters and 8 LDOs with dual power control. The high level of integration and the... | |
| The programmable power management unit AS3721 features 4x DCDC buck converters, 3x buck converter (6A to 24A) and 12 low noise LDOs. The high level of integration and the 4MHz... | |
| The programmable power management unit AS3722 features 4x DCDC buck converters, 3x buck converter (6A to 24A) and 11 low noise LDOs. The high level of integration and the 4MHz... |