ams TSL2584TSV Ambient Light Sensor. Light-to-Digital Converter with I2C interface TSL2584TSV

Description
The TSL2584TSV is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output with a fast-mode I²C interface. The device combines one broadband photodiode (visible plus infrared), one infrared-responding photodiode, and a photopic infrared-blocking filter on a single CMOS integrated circuit. Two integrating analog to Digital Converters (ADCs) convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2584TSV supports a traditional level style interrupt that remains asserted until the firmware clears it.
Request a Quote
Description
The TSL2584TSV is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output with a fast-mode I²C interface. The device combines one broadband photodiode (visible plus infrared), one infrared-responding photodiode, and a photopic infrared-blocking filter on a single CMOS integrated circuit. Two integrating analog to Digital Converters (ADCs) convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2584TSV supports a traditional level style interrupt that remains asserted until the firmware clears it.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TSL2584TSV Ambient Light Sensor.  Light-to-Digital Converter with I2C interface - TSL2584TSV - ams
Premstaetten, Austria
TSL2584TSV Ambient Light Sensor. Light-to-Digital Converter with I2C interface
TSL2584TSV
TSL2584TSV Ambient Light Sensor. Light-to-Digital Converter with I2C interface TSL2584TSV
The TSL2584TSV is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output with a fast-mode I²C interface. The device combines one broadband photodiode (visible plus infrared), one infrared-responding photodiode, and a photopic infrared-blocking filter on a single CMOS integrated circuit. Two integrating analog to Digital Converters (ADCs) convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2584TSV supports a traditional level style interrupt that remains asserted until the firmware clears it.

The TSL2584TSV is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output with a fast-mode I²C interface. The device combines one broadband photodiode (visible plus infrared), one infrared-responding photodiode, and a photopic infrared-blocking filter on a single CMOS integrated circuit. Two integrating analog to Digital Converters (ADCs) convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2584TSV supports a traditional level style interrupt that remains asserted until the firmware clears it.

Supplier's Site
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2584TSV - 1274749-TSL2584TSV - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2584TSV
1274749-TSL2584TSV
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2584TSV 1274749-TSL2584TSV
Manufacturer: ams Win Source Part Number: 1274749-TSL2584TSV Family Name: TSL2584TSV Manufacturer Homepage: www.ams.com Alternative Parts (Cross-Reference): ISL29023IROZ-T7; ISL29034IROZ-T7; APDS-9950; APDS-9901; Introduction Date: April 21, 2015 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 1274749-TSL2584TSV
Family Name: TSL2584TSV
Manufacturer Homepage: www.ams.com
Alternative Parts (Cross-Reference): ISL29023IROZ-T7; ISL29034IROZ-T7; APDS-9950; APDS-9901;
Introduction Date: April 21, 2015
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ams Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TSL2584TSV 1274749-TSL2584TSV
Product Name TSL2584TSV Ambient Light Sensor. Light-to-Digital Converter with I2C interface Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2584TSV
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity - 70AH6339 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
2 suppliers