The AS5311 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 pulses (12-bit) per 2.0 mm pole pair length on the standardized quadrature output interface with an index pulse (=ABI-interface) with a maximum speed of 650mm/sec.
| ams | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | AS5311 |
| Product Name | AS5311 Linear Sensor. 12-bit linear incremental position sensor with digital interface and ABI, PWM output |
| Sensor Type | Magnetic; Linear Position Sensor |