ams Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The AS1712 is a quad low-offset, CMOS op amp with integrated shutdown delivering 200mA of peak output current with 10V/us slew rate and 10MHz bandwidth, from a single supply (2.7V... |