ams TSL27713 Ambient Light Sensor. Light-to-digital converter with proximity sensing, I2C Vbus = 1.8V interface TSL27713

Description
The TSL2771 family of devices provides both ambient light sensing (ALS) and proximity detection (when coupled with an external IR LED). The ALS approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. The proximity detection feature allows a large dynamic range of operation for use in short distance detection behind dark glass such as in a cell phone or for longer distance measurements for applications such as presence detection for monitors or laptops. The programmable proximity detection enables continuous measurements across the entire range. In addition, an internal state machine provides the ability to put the device into a low power mode in between ALS and proximity measurements providing very low average power consumption.
Description
The TSL2771 family of devices provides both ambient light sensing (ALS) and proximity detection (when coupled with an external IR LED). The ALS approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. The proximity detection feature allows a large dynamic range of operation for use in short distance detection behind dark glass such as in a cell phone or for longer distance measurements for applications such as presence detection for monitors or laptops. The programmable proximity detection enables continuous measurements across the entire range. In addition, an internal state machine provides the ability to put the device into a low power mode in between ALS and proximity measurements providing very low average power consumption.

Suppliers

Company
Product
Description
Supplier Links
TSL27713 Ambient Light Sensor.  Light-to-digital converter with proximity sensing, I2C Vbus = 1.8V interface - TSL27713 - ams
Premstaetten, Austria
TSL27713 Ambient Light Sensor. Light-to-digital converter with proximity sensing, I2C Vbus = 1.8V interface
TSL27713
TSL27713 Ambient Light Sensor. Light-to-digital converter with proximity sensing, I2C Vbus = 1.8V interface TSL27713
The TSL2771 family of devices provides both ambient light sensing (ALS) and proximity detection (when coupled with an external IR LED). The ALS approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. The proximity detection feature allows a large dynamic range of operation for use in short distance detection behind dark glass such as in a cell phone or for longer distance measurements for applications such as presence detection for monitors or laptops. The programmable proximity detection enables continuous measurements across the entire range. In addition, an internal state machine provides the ability to put the device into a low power mode in between ALS and proximity measurements providing very low average power consumption.

The TSL2771 family of devices provides both ambient light sensing (ALS) and proximity detection (when coupled with an external IR LED). The ALS approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. The proximity detection feature allows a large dynamic range of operation for use in short distance detection behind dark glass such as in a cell phone or for longer distance measurements for applications such as presence detection for monitors or laptops. The programmable proximity detection enables continuous measurements across the entire range. In addition, an internal state machine provides the ability to put the device into a low power mode in between ALS and proximity measurements providing very low average power consumption.

Supplier's Site

Technical Specifications

  ams
Product Category Sensor Chips
Product Number TSL27713
Product Name TSL27713 Ambient Light Sensor. Light-to-digital converter with proximity sensing, I2C Vbus = 1.8V interface
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - G-NICO-018 - TE Connectivity
Specs
Sensor Type Temperature
View Details
5 suppliers
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5X-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT75ARM-REEL7 - 860522-ADT75ARM-REEL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details