ams TMD26723. Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface TMD26723

Description
The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the TMD2671 series and includes new and improved proximity detection features. The proximity detection includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation. Interrupts have been enhanced with the addition of a sleep-on-interrupt feature that also allows for a single cycle operation. The device internal state machine provides the ability to put the device in a low-power mode in between proximity measurements, providing very low average power consumption.
Request a Quote Datasheet
Description
The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the TMD2671 series and includes new and improved proximity detection features. The proximity detection includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation. Interrupts have been enhanced with the addition of a sleep-on-interrupt feature that also allows for a single cycle operation. The device internal state machine provides the ability to put the device in a low-power mode in between proximity measurements, providing very low average power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMD26723.  Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface - TMD26723 - ams
Premstaetten, Austria
TMD26723. Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface
TMD26723
TMD26723. Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface TMD26723
The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the TMD2671 series and includes new and improved proximity detection features. The proximity detection includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation. Interrupts have been enhanced with the addition of a sleep-on-interrupt feature that also allows for a single cycle operation. The device internal state machine provides the ability to put the device in a low-power mode in between proximity measurements, providing very low average power consumption.

The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the TMD2671 series and includes new and improved proximity detection features. The proximity detection includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation. Interrupts have been enhanced with the addition of a sleep-on-interrupt feature that also allows for a single cycle operation. The device internal state machine provides the ability to put the device in a low-power mode in between proximity measurements, providing very low average power consumption.

Supplier's Site
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD26723 - 900363-TMD26723 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD26723
900363-TMD26723
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD26723 900363-TMD26723
Manufacturer: ams Win Source Part Number: 900363-TMD26723 Operating Temperature Range: -30°C ~ 85°C Features: Optical Sensor Ambient 850nm I²C 8-SMD Module Package: Reel - TR Package: 8-SMD Module Mounting: Surface Mount Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMD26723CT, 300170011, TMD26723TR, TMD26723DKR

Manufacturer: ams
Win Source Part Number: 900363-TMD26723
Operating Temperature Range: -30°C ~ 85°C
Features: Optical Sensor Ambient 850nm I²C 8-SMD Module
Package: Reel - TR
Package: 8-SMD Module
Mounting: Surface Mount
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMD26723CT, 300170011, TMD26723TR, TMD26723DKR

Buy Now Datasheet

Technical Specifications

  ams Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMD26723 900363-TMD26723
Product Name TMD26723. Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD26723
Sensor Type Proximity Sensors Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 7703387P - RS Components, Ltd.
Specs
Package / Mounting SC-59
Standards and Certifications RoHS
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers