ams TSL2561 Light-to-Digital. Ambient light sensor with I2C interface TSL2561

Description
The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 20-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2561 device supports a traditional level style interrupt that remains asserted until the firmware clears it.
Description
The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 20-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2561 device supports a traditional level style interrupt that remains asserted until the firmware clears it.

Suppliers

Company
Product
Description
Supplier Links
TSL2561 Light-to-Digital.  Ambient light sensor with I2C interface - TSL2561 - ams
Premstaetten, Austria
TSL2561 Light-to-Digital. Ambient light sensor with I2C interface
TSL2561
TSL2561 Light-to-Digital. Ambient light sensor with I2C interface TSL2561
The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 20-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2561 device supports a traditional level style interrupt that remains asserted until the firmware clears it.

The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 20-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2561 device supports a traditional level style interrupt that remains asserted until the firmware clears it.

Supplier's Site

Technical Specifications

  ams
Product Category Sensor Chips
Product Number TSL2561
Product Name TSL2561 Light-to-Digital. Ambient light sensor with I2C interface
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4131 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details