ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7024-AB AS7024-AB

Description
Manufacturer: ams Win Source Part Number: 911747-AS7024-AB Operating Temperature Range: -30°C ~ 70°C (TA) Features: Optical Sensor IR 527nm, 940nm I²C 20-TFLGA Module Package: Reel - TR Package: 20-TFLGA Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-LGA (6.1x2.7) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Other Part Number: 501200028, 961-AS7024-ABTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911747-AS7024-AB Operating Temperature Range: -30°C ~ 70°C (TA) Features: Optical Sensor IR 527nm, 940nm I²C 20-TFLGA Module Package: Reel - TR Package: 20-TFLGA Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-LGA (6.1x2.7) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Other Part Number: 501200028, 961-AS7024-ABTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7024-AB - 911747-AS7024-AB - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7024-AB
911747-AS7024-AB
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7024-AB 911747-AS7024-AB
Manufacturer: ams Win Source Part Number: 911747-AS7024-AB Operating Temperature Range: -30°C ~ 70°C (TA) Features: Optical Sensor IR 527nm, 940nm I²C 20-TFLGA Module Package: Reel - TR Package: 20-TFLGA Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-LGA (6.1x2.7) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Other Part Number: 501200028, 961-AS7024-ABTR

Manufacturer: ams
Win Source Part Number: 911747-AS7024-AB
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: Optical Sensor IR 527nm, 940nm I²C 20-TFLGA Module
Package: Reel - TR
Package: 20-TFLGA Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 20-LGA (6.1x2.7)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Other Part Number: 501200028, 961-AS7024-ABTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 911747-AS7024-AB
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7024-AB
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details