ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG49033 TMG49033

Description
Manufacturer: ams Win Source Part Number: 805598-TMG49033 Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 615nm, 525nm, 465nm Proximity Detection: Yes Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SMD Module Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 805598-TMG49033 Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 615nm, 525nm, 465nm Proximity Detection: Yes Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SMD Module Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG49033 - 805598-TMG49033 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG49033
805598-TMG49033
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG49033 805598-TMG49033
Manufacturer: ams Win Source Part Number: 805598-TMG49033 Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C Wavelength: 615nm, 525nm, 465nm Proximity Detection: Yes Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SMD Module Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: ams
Win Source Part Number: 805598-TMG49033
Packaging: Reel
Type: Ambient, Gesture
Mounting Style: SMD
Output Type: I2C
Wavelength: 615nm, 525nm, 465nm
Proximity Detection: Yes
Supplier Device Package: Module
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 8-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 805598-TMG49033
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMG49033
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products