ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL45315CL TSL45315CL

Description
Manufacturer: ams Win Source Part Number: 803449-TSL45315CL Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: 4-ChipLED Temperature Range - Operating: -15°C ~ 70°C Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 803449-TSL45315CL Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: 4-ChipLED Temperature Range - Operating: -15°C ~ 70°C Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL45315CL - 803449-TSL45315CL - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL45315CL
803449-TSL45315CL
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL45315CL 803449-TSL45315CL
Manufacturer: ams Win Source Part Number: 803449-TSL45315CL Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: 4-ChipLED Temperature Range - Operating: -15°C ~ 70°C Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.3V

Manufacturer: ams
Win Source Part Number: 803449-TSL45315CL
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Part Status: Obsolete (End Of Life)
Proximity Detection: No
Supplier Device Package: 4-ChipLED
Temperature Range - Operating: -15°C ~ 70°C
Manufacturer Package: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 803449-TSL45315CL
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL45315CL
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLT-RP9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details