ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7211-BLGT AS7211-BLGT

Description
Manufacturer: ams Win Source Part Number: 861942-AS7211-BLGT Operating Temperature Range: 0°C ~ 85°C Features: Optical Sensor Ambient - PWM, SPI® 20-BFLGA Package: Reel - TR Package: 20-BFLGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS7211 Categories: Sensors Case / Package: 20-LGA (4.5x4.7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS7211CT-ND, 191960030, AS7211-ND, AS7211DKR-ND, AS7211-BLGTTR, AS7211TR, AS7211DKR, AS7211, AS7211-BLGTCT, AS7211TR-ND, AS7211-BLGTDKR, AS7211CT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861942-AS7211-BLGT Operating Temperature Range: 0°C ~ 85°C Features: Optical Sensor Ambient - PWM, SPI® 20-BFLGA Package: Reel - TR Package: 20-BFLGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS7211 Categories: Sensors Case / Package: 20-LGA (4.5x4.7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS7211CT-ND, 191960030, AS7211-ND, AS7211DKR-ND, AS7211-BLGTTR, AS7211TR, AS7211DKR, AS7211, AS7211-BLGTCT, AS7211TR-ND, AS7211-BLGTDKR, AS7211CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7211-BLGT - 861942-AS7211-BLGT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7211-BLGT
861942-AS7211-BLGT
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7211-BLGT 861942-AS7211-BLGT
Manufacturer: ams Win Source Part Number: 861942-AS7211-BLGT Operating Temperature Range: 0°C ~ 85°C Features: Optical Sensor Ambient - PWM, SPI® 20-BFLGA Package: Reel - TR Package: 20-BFLGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS7211 Categories: Sensors Case / Package: 20-LGA (4.5x4.7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS7211CT-ND, 191960030, AS7211-ND, AS7211DKR-ND, AS7211-BLGTTR, AS7211TR, AS7211DKR, AS7211, AS7211-BLGTCT, AS7211TR-ND, AS7211-BLGTDKR, AS7211CT

Manufacturer: ams
Win Source Part Number: 861942-AS7211-BLGT
Operating Temperature Range: 0°C ~ 85°C
Features: Optical Sensor Ambient - PWM, SPI® 20-BFLGA
Package: Reel - TR
Package: 20-BFLGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: AS7211
Categories: Sensors
Case / Package: 20-LGA (4.5x4.7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS7211CT-ND, 191960030, AS7211-ND, AS7211DKR-ND, AS7211-BLGTTR, AS7211TR, AS7211DKR, AS7211, AS7211-BLGTCT, AS7211TR-ND, AS7211-BLGTDKR, AS7211CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 861942-AS7211-BLGT
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7211-BLGT
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details