ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13S-LF TSL13S-LF

Description
Manufacturer: ams Win Source Part Number: 901302-TSL13S-LF Operating Temperature Range: 0°C ~ 70°C Features: Optical Sensor Ambient 640nm Voltage Radial, 3 Lead, Side View Package: Bulk Package: Radial, 3 Lead, Side View Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Sensors Case / Package: 3 Lead Sidelooker ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300040003, TSL13-S-LF, TSL13SLF
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 901302-TSL13S-LF Operating Temperature Range: 0°C ~ 70°C Features: Optical Sensor Ambient 640nm Voltage Radial, 3 Lead, Side View Package: Bulk Package: Radial, 3 Lead, Side View Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Sensors Case / Package: 3 Lead Sidelooker ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300040003, TSL13-S-LF, TSL13SLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13S-LF - 901302-TSL13S-LF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13S-LF
901302-TSL13S-LF
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13S-LF 901302-TSL13S-LF
Manufacturer: ams Win Source Part Number: 901302-TSL13S-LF Operating Temperature Range: 0°C ~ 70°C Features: Optical Sensor Ambient 640nm Voltage Radial, 3 Lead, Side View Package: Bulk Package: Radial, 3 Lead, Side View Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Sensors Case / Package: 3 Lead Sidelooker ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300040003, TSL13-S-LF, TSL13SLF

Manufacturer: ams
Win Source Part Number: 901302-TSL13S-LF
Operating Temperature Range: 0°C ~ 70°C
Features: Optical Sensor Ambient 640nm Voltage Radial, 3 Lead, Side View
Package: Bulk
Package: Radial, 3 Lead, Side View
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Sensors
Case / Package: 3 Lead Sidelooker
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: 300040003, TSL13-S-LF, TSL13SLF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901302-TSL13S-LF
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL13S-LF
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Mems Accelerometer, 1Axis, 6000G, Lcc-8; Mems Sensor Output Te Connectivity Sensors - 99W2110 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
Input Voltage ? to 5 volts
View Details
Motion Sensor ICs - 1942960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting To92
To92
Standards and Certifications RoHS
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
Thermal gas flow sensor FS7 - FS7.0.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details