ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25715FN TSL25715FN

Description
Manufacturer: ams Win Source Part Number: 100066-TSL25715FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 100066-TSL25715FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25715FN - 100066-TSL25715FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25715FN
100066-TSL25715FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25715FN 100066-TSL25715FN
Manufacturer: ams Win Source Part Number: 100066-TSL25715FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500

Manufacturer: ams
Win Source Part Number: 100066-TSL25715FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 625nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-ODFN (2x2)
Supply Voltage - Operating: 2.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 100066-TSL25715FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25715FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - 20011957-00 - TE Connectivity
Specs
Sensor Type Temperature
View Details
6 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details