ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD49033 TMD49033

Description
Manufacturer: ams Win Source Part Number: 797259-TMD49033 Packaging: Reel package Type: Ambient, Gesture Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.7 V ~ 2 V Family Name: TMD4903 Wavelength: 615nm, 525nm, 465nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 797259-TMD49033 Packaging: Reel package Type: Ambient, Gesture Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.7 V ~ 2 V Family Name: TMD4903 Wavelength: 615nm, 525nm, 465nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD49033 - 797259-TMD49033 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD49033
797259-TMD49033
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD49033 797259-TMD49033
Manufacturer: ams Win Source Part Number: 797259-TMD49033 Packaging: Reel package Type: Ambient, Gesture Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.7 V ~ 2 V Family Name: TMD4903 Wavelength: 615nm, 525nm, 465nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: ams
Win Source Part Number: 797259-TMD49033
Packaging: Reel package
Type: Ambient, Gesture
Operating Temperature Range: -30°C ~ 85°C
Package: 8-SMD Module
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 1.7 V ~ 2 V
Family Name: TMD4903
Wavelength: 615nm, 525nm, 465nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Manufacturer Package: Module
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 797259-TMD49033
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD49033
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details