ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26711FN TSL26711FN

Description
Manufacturer: ams Win Source Part Number: 937691-TSL26711FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor IR 850nm I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Family Name: TSL26711 Categories: Sensors Case / Package: 6-ODFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSL26711-FNTR, TSL26711-FNDKR, TSL26711-FN, 300190011, Q9333722, TSL26711-FNCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 937691-TSL26711FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor IR 850nm I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Family Name: TSL26711 Categories: Sensors Case / Package: 6-ODFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSL26711-FNTR, TSL26711-FNDKR, TSL26711-FN, 300190011, Q9333722, TSL26711-FNCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26711FN - 937691-TSL26711FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26711FN
937691-TSL26711FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26711FN 937691-TSL26711FN
Manufacturer: ams Win Source Part Number: 937691-TSL26711FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor IR 850nm I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Family Name: TSL26711 Categories: Sensors Case / Package: 6-ODFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSL26711-FNTR, TSL26711-FNDKR, TSL26711-FN, 300190011, Q9333722, TSL26711-FNCT

Manufacturer: ams
Win Source Part Number: 937691-TSL26711FN
Operating Temperature Range: -30°C ~ 70°C
Features: Optical Sensor IR 850nm I²C 6-WDFN
Package: Reel - TR
Package: 6-WDFN
Mounting: Surface Mount
Family Name: TSL26711
Categories: Sensors
Case / Package: 6-ODFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSL26711-FNTR, TSL26711-FNDKR, TSL26711-FN, 300190011, Q9333722, TSL26711-FNCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937691-TSL26711FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26711FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Colour & Light Sensor ICs - 2473248 - RS Components, Ltd.
Specs
Sensor Type Light Sensor
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers