ams Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AS5510-DWLM

Description
Win Source Part Number: 1149620-AS5510-DWLM Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Current - Supply (Max): 3.5mA (Typ) Axis: Single Sensing Range: ±50mT Resolution: 10 b Voltage - Supply: 2.5V ~ 3.6V Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.5x1.1) Temperature Range - Operating: -30°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AS5510DWLM; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 184550026,AS5510-DWL MTR,AS5510-DWLT-1KDK R-ND,AS5510-DWLT-1KT R-ND,AS5510-DWLMCT,A S5510-DWLT-1KCT-ND,A S5510-DWLMDKR,AS5510 -DWLT-1KTR,AS5510-DW LT-1KCT,AS5510-DWLT- 1KDKR,AS5510DWLT1K,A S5510-DWLMDK,1845500 12 Base Product Number: AS5510
Request a Quote Datasheet
Description
Win Source Part Number: 1149620-AS5510-DWLM Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Current - Supply (Max): 3.5mA (Typ) Axis: Single Sensing Range: ±50mT Resolution: 10 b Voltage - Supply: 2.5V ~ 3.6V Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.5x1.1) Temperature Range - Operating: -30°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AS5510DWLM; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 184550026,AS5510-DWL MTR,AS5510-DWLT-1KDK R-ND,AS5510-DWLT-1KT R-ND,AS5510-DWLMCT,A S5510-DWLT-1KCT-ND,A S5510-DWLMDKR,AS5510 -DWLT-1KTR,AS5510-DW LT-1KCT,AS5510-DWLT- 1KDKR,AS5510DWLT1K,A S5510-DWLMDK,1845500 12 Base Product Number: AS5510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1149620-AS5510-DWLM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1149620-AS5510-DWLM
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1149620-AS5510-DWLM
Win Source Part Number: 1149620-AS5510-DWLM Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Current - Supply (Max): 3.5mA (Typ) Axis: Single Sensing Range: ±50mT Resolution: 10 b Voltage - Supply: 2.5V ~ 3.6V Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.5x1.1) Temperature Range - Operating: -30°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AS5510DWLM; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 184550026,AS5510-DWL MTR,AS5510-DWLT-1KDK R-ND,AS5510-DWLT-1KT R-ND,AS5510-DWLMCT,A S5510-DWLT-1KCT-ND,A S5510-DWLMDKR,AS5510 -DWLT-1KTR,AS5510-DW LT-1KCT,AS5510-DWLT- 1KDKR,AS5510DWLT1K,A S5510-DWLMDK,1845500 12 Base Product Number: AS5510

Win Source Part Number: 1149620-AS5510-DWLM
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: I2C
Current - Supply (Max): 3.5mA (Typ)
Axis: Single
Sensing Range: ±50mT
Resolution: 10 b
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.5x1.1)
Temperature Range - Operating: -30°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AS5510DWLM;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 184550026,AS5510-DWLMTR,AS5510-DWLT-1KDKR-ND,AS5510-DWLT-1KTR-ND,AS5510-DWLMCT,AS5510-DWLT-1KCT-ND,AS5510-DWLMDKR,AS5510-DWLT-1KTR,AS5510-DWLT-1KCT,AS5510-DWLT-1KDKR,AS5510DWLT1K,AS5510-DWLMDK,184550012
Base Product Number: AS5510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1149620-AS5510-DWLM
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data