ams TSL25911 Light-to-Digital. Vdd I2C interface TSL25911

Description
The TSL2591 is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output capable of direct I2C interface. The device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit. Two integrating ADCs convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2591 supports a traditional level style interrupt that remains asserted until the firmware clears it.
Description
The TSL2591 is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output capable of direct I2C interface. The device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit. Two integrating ADCs convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2591 supports a traditional level style interrupt that remains asserted until the firmware clears it.

Suppliers

Company
Product
Description
Supplier Links
TSL25911 Light-to-Digital.  Vdd I2C interface - TSL25911 - ams
Premstaetten, Austria
TSL25911 Light-to-Digital. Vdd I2C interface
TSL25911
TSL25911 Light-to-Digital. Vdd I2C interface TSL25911
The TSL2591 is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output capable of direct I2C interface. The device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit. Two integrating ADCs convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2591 supports a traditional level style interrupt that remains asserted until the firmware clears it.

The TSL2591 is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output capable of direct I2C interface. The device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit. Two integrating ADCs convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2591 supports a traditional level style interrupt that remains asserted until the firmware clears it.

Supplier's Site

Technical Specifications

  ams
Product Category Sensor Chips
Product Number TSL25911
Product Name TSL25911 Light-to-Digital. Vdd I2C interface
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-002D-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 2441854P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details