ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013 TCS37013

Description
Manufacturer: ams Win Source Part Number: 936278-TCS37013 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks Other Part Number: 505460064, TCS37013DKR, TCS37013CT, TCS37013TR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 936278-TCS37013 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks Other Part Number: 505460064, TCS37013DKR, TCS37013CT, TCS37013TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013 - 936278-TCS37013 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013
936278-TCS37013
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013 936278-TCS37013
Manufacturer: ams Win Source Part Number: 936278-TCS37013 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks Other Part Number: 505460064, TCS37013DKR, TCS37013CT, TCS37013TR

Manufacturer: ams
Win Source Part Number: 936278-TCS37013
Operating Temperature Range: -30°C ~ 70°C
Features: Optical Sensor Ambient - I²C 12-SMD Module
Package: 12-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
Other Part Number: 505460064, TCS37013DKR, TCS37013CT, TCS37013TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 936278-TCS37013
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details