ams Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| The AS5030 is an 8-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device... | |
| The AS5040 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with an incremental output over a full turn of 360° based on contactless... | |
| The AS5043 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a programmable analog output over a full turn of 360° based on... | |
| The AS5045 is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360° | |
| The AS5045B is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with an incremental output over a full turn of 360° based on contactless... | |
| The AS5047D is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error... | |
| The AS5047P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated... | |
| The AS5048A is a 14-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360° | |
| The AS5050A is a new version of the AS5050. It is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° | |
| The AS5055A is a new version of the AS5055. It is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° | |
| The AS5115 is a contactless rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature of -40°C to +150°C. Based on... | |
| The AS5130 is a contactless magnetic rotary position sensor (previously known as encoder) for accurate angular measurement over a full turn of 360°and over an extended ambient temperature of -40°C... | |
| The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet’s... | |
| The AS5134 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees and over an extended ambient temperature of -40°C to +150°C. | |
| The AS5140H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. | |
| The AS5145A is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. | |
| The AS5145B is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. | |
| The AS5145H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to 150°C. | |
| The AS5147 is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle... | |
| The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a... | |
| The AS5161 is a contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute... | |
| The AS5162 is a contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the absolute... | |
| The AS5215 is a redundant, contactless rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature of -40°C to +150°C. Based... | |
| The AS5245 is a redundant, contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature range of -40°C to... | |
| The AS5247 is a high-resolution redundant rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic... | |
| The AS5261 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the... | |
| The AS5262 is a redundant, contactless Hall-based magnetic position sensor for very accurate angular measurement over a full turn of 360°. It is a compact integrated solution which provides the... | |
| The AS5600 is an easy to program magnetic rotary position sensor with a high-resolution 12-bit analog or PWM output. This contactless system measures the absolute angle of a diametric magnetized... | |
| The AS5601 is an easy-to-program magnetic rotary position sensor with incremental quadrature (A/B) and 12-bit digital output. This contactless system measures the absolute angle of a diametric magnetized on-axis magnet. |