ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013M TCS37013M

Description
Manufacturer: ams Win Source Part Number: 936280-TCS37013M Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: TCS37013 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500 Other Part Number: 505460044, TCS37013MTR, TCS37013MDKR, TCS37013MCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 936280-TCS37013M Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: TCS37013 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500 Other Part Number: 505460044, TCS37013MTR, TCS37013MDKR, TCS37013MCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013M - 936280-TCS37013M - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013M
936280-TCS37013M
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013M 936280-TCS37013M
Manufacturer: ams Win Source Part Number: 936280-TCS37013M Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: TCS37013 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500 Other Part Number: 505460044, TCS37013MTR, TCS37013MDKR, TCS37013MCT

Manufacturer: ams
Win Source Part Number: 936280-TCS37013M
Operating Temperature Range: -30°C ~ 70°C
Features: Optical Sensor Ambient - I²C 12-SMD Module
Package: 12-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCS37013
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.9500
Other Part Number: 505460044, TCS37013MTR, TCS37013MDKR, TCS37013MCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 936280-TCS37013M
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37013M
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121ELHLT-T - 908829-A1121ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers