ams TMD26713. Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface TMD26713

Description
The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to 100 mm (without cover glass), thus eliminating the need for end-equipment or sub-assembly factory calibration. The proximity detection feature operates from sunlight to dark rooms. The wide dynamic range also allows for operation in short distance detection behind dark glass such as with a cell phone. An internal state machine provides the ability to put the device into a low-power mode providing very low average power consumption. The addition of the micro-optics lenses within the module provide highly efficient transmission and reception of infrared energy, which lowers overall power dissipation for the detection function.
Description
The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to 100 mm (without cover glass), thus eliminating the need for end-equipment or sub-assembly factory calibration. The proximity detection feature operates from sunlight to dark rooms. The wide dynamic range also allows for operation in short distance detection behind dark glass such as with a cell phone. An internal state machine provides the ability to put the device into a low-power mode providing very low average power consumption. The addition of the micro-optics lenses within the module provide highly efficient transmission and reception of infrared energy, which lowers overall power dissipation for the detection function.

Suppliers

Company
Product
Description
Supplier Links
TMD26713.  Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface - TMD26713 - ams
Premstaetten, Austria
TMD26713. Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface
TMD26713
TMD26713. Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface TMD26713
The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to 100 mm (without cover glass), thus eliminating the need for end-equipment or sub-assembly factory calibration. The proximity detection feature operates from sunlight to dark rooms. The wide dynamic range also allows for operation in short distance detection behind dark glass such as with a cell phone. An internal state machine provides the ability to put the device into a low-power mode providing very low average power consumption. The addition of the micro-optics lenses within the module provide highly efficient transmission and reception of infrared energy, which lowers overall power dissipation for the detection function.

The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to 100 mm (without cover glass), thus eliminating the need for end-equipment or sub-assembly factory calibration. The proximity detection feature operates from sunlight to dark rooms. The wide dynamic range also allows for operation in short distance detection behind dark glass such as with a cell phone. An internal state machine provides the ability to put the device into a low-power mode providing very low average power consumption. The addition of the micro-optics lenses within the module provide highly efficient transmission and reception of infrared energy, which lowers overall power dissipation for the detection function.

Supplier's Site

Technical Specifications

  ams
Product Category Sensor Chips
Product Number TMD26713
Product Name TMD26713. Digital proximity detector, LED driver and IR LED in an optical module 1.8v I2C interface
Sensor Type Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U7139-150PA-5W0000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details