ams TSL25721 Ambient Light Sensor. Light-to-digital converter with Vdd I2C interface TSL25721

Description
TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of TAOS’ patented dual-diode technology and the UV rejection filter incorporated in the package. The operating range can be extended to 60,000 LUX when the low-gain mode is use. The TSL2572 device is particularly useful for enabling Automatic Brightness Control (ABC) in large LCD Flat Panel TVs and displays by providing optimum viewing in diverse lighting conditions (daytime versus nighttime viewing) while significantly reducing energy consumption to meet the stringient EneryStar requirements.
Description
TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of TAOS’ patented dual-diode technology and the UV rejection filter incorporated in the package. The operating range can be extended to 60,000 LUX when the low-gain mode is use. The TSL2572 device is particularly useful for enabling Automatic Brightness Control (ABC) in large LCD Flat Panel TVs and displays by providing optimum viewing in diverse lighting conditions (daytime versus nighttime viewing) while significantly reducing energy consumption to meet the stringient EneryStar requirements.

Suppliers

Company
Product
Description
Supplier Links
TSL25721 Ambient Light Sensor.  Light-to-digital converter with Vdd I2C interface - TSL25721 - ams
Premstaetten, Austria
TSL25721 Ambient Light Sensor. Light-to-digital converter with Vdd I2C interface
TSL25721
TSL25721 Ambient Light Sensor. Light-to-digital converter with Vdd I2C interface TSL25721
TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of TAOS’ patented dual-diode technology and the UV rejection filter incorporated in the package. The operating range can be extended to 60,000 LUX when the low-gain mode is use. The TSL2572 device is particularly useful for enabling Automatic Brightness Control (ABC) in large LCD Flat Panel TVs and displays by providing optimum viewing in diverse lighting conditions (daytime versus nighttime viewing) while significantly reducing energy consumption to meet the stringient EneryStar requirements.

TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of TAOS’ patented dual-diode technology and the UV rejection filter incorporated in the package. The operating range can be extended to 60,000 LUX when the low-gain mode is use. The TSL2572 device is particularly useful for enabling Automatic Brightness Control (ABC) in large LCD Flat Panel TVs and displays by providing optimum viewing in diverse lighting conditions (daytime versus nighttime viewing) while significantly reducing energy consumption to meet the stringient EneryStar requirements.

Supplier's Site

Technical Specifications

  ams
Product Category Sensor Chips
Product Number TSL25721
Product Name TSL25721 Ambient Light Sensor. Light-to-digital converter with Vdd I2C interface
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear, Compass (ICs) - A1340LKTTN-4-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details