ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237S-LF TSL237S-LF

Description
Manufacturer: ams Win Source Part Number: 1274743-TSL237S-LF Packaging: Bulk Type: Ambient Mounting Style: Through Hole, Right Angle Output Type: Frequency Wavelength: 635nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 3 Lead Sidelooker Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1274743-TSL237S-LF Packaging: Bulk Type: Ambient Mounting Style: Through Hole, Right Angle Output Type: Frequency Wavelength: 635nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 3 Lead Sidelooker Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237S-LF - 1274743-TSL237S-LF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237S-LF
1274743-TSL237S-LF
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237S-LF 1274743-TSL237S-LF
Manufacturer: ams Win Source Part Number: 1274743-TSL237S-LF Packaging: Bulk Type: Ambient Mounting Style: Through Hole, Right Angle Output Type: Frequency Wavelength: 635nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 3 Lead Sidelooker Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 1274743-TSL237S-LF
Packaging: Bulk
Type: Ambient
Mounting Style: Through Hole, Right Angle
Output Type: Frequency
Wavelength: 635nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: 3 Lead Sidelooker
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.taosinc.com
Manufacturer Package: Radial - 3 Leads
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274743-TSL237S-LF
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237S-LF
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1220A-015D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details