ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561FN TSL2561FN

Description
Manufacturer: ams Win Source Part Number: 035332-TSL2561FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): BH1710FVC-TR; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 035332-TSL2561FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): BH1710FVC-TR; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561FN - 035332-TSL2561FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561FN
035332-TSL2561FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561FN 035332-TSL2561FN
Manufacturer: ams Win Source Part Number: 035332-TSL2561FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): BH1710FVC-TR; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3,500

Manufacturer: ams
Win Source Part Number: 035332-TSL2561FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-DFN (2x2)
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): BH1710FVC-TR; APDS-9301-020; TSL2563FN;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035332-TSL2561FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Thermal Management - AMC6821SQDBQRQ1 - 009682-AMC6821SQDBQRQ1 - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 8855390P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers