ams Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TSL25403M

Description
Win Source Part Number: 961194-TSL25403M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.7V ~ 2V Package / Case: 10-UFQFN Supplier Device Package: 10-SMD Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: 503020056,TSL25403MD KR,TSL25403MTR,TSL25 403MCT Base Product Number: TSL25403
Request a Quote Datasheet
Description
Win Source Part Number: 961194-TSL25403M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.7V ~ 2V Package / Case: 10-UFQFN Supplier Device Package: 10-SMD Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: 503020056,TSL25403MD KR,TSL25403MTR,TSL25 403MCT Base Product Number: TSL25403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 961194-TSL25403M - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
961194-TSL25403M
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 961194-TSL25403M
Win Source Part Number: 961194-TSL25403M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.7V ~ 2V Package / Case: 10-UFQFN Supplier Device Package: 10-SMD Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: 503020056,TSL25403MD KR,TSL25403MTR,TSL25 403MCT Base Product Number: TSL25403

Win Source Part Number: 961194-TSL25403M
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Voltage - Supply: 1.7V ~ 2V
Package / Case: 10-UFQFN
Supplier Device Package: 10-SMD
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 503020056,TSL25403MDKR,TSL25403MTR,TSL25403MCT
Base Product Number: TSL25403

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 961194-TSL25403M
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B1 - TLE493D-W3B6 B1 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S8380-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details