ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34007FNM TCS34007FNM

Description
Manufacturer: ams Win Source Part Number: 936274-TCS34007FNM Operating Temperature Range: -40°C ~ 70°C Features: Optical Sensor Ambient 615nm, 525nm, 465nm, 2700K I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS34007FNMDKR, 503460005, TCS34007FNMCT, TCS34007FNMTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 936274-TCS34007FNM Operating Temperature Range: -40°C ~ 70°C Features: Optical Sensor Ambient 615nm, 525nm, 465nm, 2700K I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS34007FNMDKR, 503460005, TCS34007FNMCT, TCS34007FNMTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34007FNM - 936274-TCS34007FNM - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34007FNM
936274-TCS34007FNM
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34007FNM 936274-TCS34007FNM
Manufacturer: ams Win Source Part Number: 936274-TCS34007FNM Operating Temperature Range: -40°C ~ 70°C Features: Optical Sensor Ambient 615nm, 525nm, 465nm, 2700K I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS34007FNMDKR, 503460005, TCS34007FNMCT, TCS34007FNMTR

Manufacturer: ams
Win Source Part Number: 936274-TCS34007FNM
Operating Temperature Range: -40°C ~ 70°C
Features: Optical Sensor Ambient 615nm, 525nm, 465nm, 2700K I²C 6-WDFN
Package: Reel - TR
Package: 6-WDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCS34007FNMDKR, 503460005, TCS34007FNMCT, TCS34007FNMTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 936274-TCS34007FNM
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34007FNM
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1122LLHLX-T - 908832-A1122LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details