ams TSL2580 Light-to-Digital. SMBus interface TSL2580

Description
The TSL2580 is a very-high sensitivity light-to-digital converter that transforms light intensity to a digital signal output capable of SMBus (TSL2580) interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 16-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2580 device permits an SMB-Alert style interrupt, remains asserted until the firmware clears it.
Description
The TSL2580 is a very-high sensitivity light-to-digital converter that transforms light intensity to a digital signal output capable of SMBus (TSL2580) interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 16-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2580 device permits an SMB-Alert style interrupt, remains asserted until the firmware clears it.

Suppliers

Company
Product
Description
Supplier Links
TSL2580 Light-to-Digital.  SMBus interface - TSL2580 - ams
Premstaetten, Austria
TSL2580 Light-to-Digital. SMBus interface
TSL2580
TSL2580 Light-to-Digital. SMBus interface TSL2580
The TSL2580 is a very-high sensitivity light-to-digital converter that transforms light intensity to a digital signal output capable of SMBus (TSL2580) interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 16-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2580 device permits an SMB-Alert style interrupt, remains asserted until the firmware clears it.

The TSL2580 is a very-high sensitivity light-to-digital converter that transforms light intensity to a digital signal output capable of SMBus (TSL2580) interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 16-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2580 device permits an SMB-Alert style interrupt, remains asserted until the firmware clears it.

Supplier's Site

Technical Specifications

  ams
Product Category Sensor Chips
Product Number TSL2580
Product Name TSL2580 Light-to-Digital. SMBus interface
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ - 900428-TMP35GSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature & Humidity Sensor ICs - 1905285P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details