ams TMD26721. Digital proximity detector, LED driver and IR LED in an optical module Vdd I2C interface TMD26721

Description
The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the TMD2671 series and includes new and improved proximity detection features. The proximity detection includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation. Interrupts have been enhanced with the addition of a sleep-on-interrupt feature that also allows for a single cycle operation. The device internal state machine provides the ability to put the device in a low-power mode in between proximity measurements, providing very low average power consumption.
Request a Quote
Description
The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the TMD2671 series and includes new and improved proximity detection features. The proximity detection includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation. Interrupts have been enhanced with the addition of a sleep-on-interrupt feature that also allows for a single cycle operation. The device internal state machine provides the ability to put the device in a low-power mode in between proximity measurements, providing very low average power consumption.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TMD26721.  Digital proximity detector, LED driver and IR LED in an optical module Vdd I2C interface - TMD26721 - ams
Premstaetten, Austria
TMD26721. Digital proximity detector, LED driver and IR LED in an optical module Vdd I2C interface
TMD26721
TMD26721. Digital proximity detector, LED driver and IR LED in an optical module Vdd I2C interface TMD26721
The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the TMD2671 series and includes new and improved proximity detection features. The proximity detection includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation. Interrupts have been enhanced with the addition of a sleep-on-interrupt feature that also allows for a single cycle operation. The device internal state machine provides the ability to put the device in a low-power mode in between proximity measurements, providing very low average power consumption.

The TMD2672 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin surface mount module. The device is register-set and pin-compatible with the TMD2671 series and includes new and improved proximity detection features. The proximity detection includes improved signal-to-noise and accuracy. A proximity offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation. Interrupts have been enhanced with the addition of a sleep-on-interrupt feature that also allows for a single cycle operation. The device internal state machine provides the ability to put the device in a low-power mode in between proximity measurements, providing very low average power consumption.

Supplier's Site
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD26721 - 807203-TMD26721 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD26721
807203-TMD26721
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD26721 807203-TMD26721
Manufacturer: ams Win Source Part Number: 807203-TMD26721 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SMD Module Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 807203-TMD26721
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 850nm
Proximity Detection: Yes
Supplier Device Package: Module
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 8-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.6V ~ 3.6V

Buy Now

Technical Specifications

  ams Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMD26721 807203-TMD26721
Product Name TMD26721. Digital proximity detector, LED driver and IR LED in an optical module Vdd I2C interface Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TMD26721
Sensor Type Proximity Sensors Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers