ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25403 TSL25403

Description
Manufacturer: ams Win Source Part Number: 901307-TSL25403 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Optical Sensor Ambient - I²C 10-UFQFN Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 10-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.9500 Other Part Number: 503020051, TSL25403CT, TSL25403TR, TSL25403DKR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 901307-TSL25403 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Optical Sensor Ambient - I²C 10-UFQFN Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 10-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.9500 Other Part Number: 503020051, TSL25403CT, TSL25403TR, TSL25403DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25403 - 901307-TSL25403 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25403
901307-TSL25403
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25403 901307-TSL25403
Manufacturer: ams Win Source Part Number: 901307-TSL25403 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Optical Sensor Ambient - I²C 10-UFQFN Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 10-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.9500 Other Part Number: 503020051, TSL25403CT, TSL25403TR, TSL25403DKR

Manufacturer: ams
Win Source Part Number: 901307-TSL25403
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Optical Sensor Ambient - I²C 10-UFQFN
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Case / Package: 10-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.9500
Other Part Number: 503020051, TSL25403CT, TSL25403TR, TSL25403DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901307-TSL25403
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL25403
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers