ams Sensors, Transducers - Temperature Sensors - Analog and Digital Output AS6221-AWLT-S

Description
Win Source Part Number: 1216157-AS6221-AWLT- S Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: AS6221 Features: Standby Mode, Sleep Mode Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: I2C Test Condition: 20°C ~ 42°C Resolution: 16 b Sensor Type: Digital Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.09°C Voltage - Supply: 2V ~ 3.6V Package / Case: 6-UFBGA, WLCSP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ams Other Names: 961-AS6221-AWLT-SDKR ,505430040,961-AS622 1-AWLT-STR,961-AS622 1-AWLT-SCT
Request a Quote Datasheet
Description
Win Source Part Number: 1216157-AS6221-AWLT- S Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: AS6221 Features: Standby Mode, Sleep Mode Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: I2C Test Condition: 20°C ~ 42°C Resolution: 16 b Sensor Type: Digital Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.09°C Voltage - Supply: 2V ~ 3.6V Package / Case: 6-UFBGA, WLCSP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ams Other Names: 961-AS6221-AWLT-SDKR ,505430040,961-AS622 1-AWLT-STR,961-AS622 1-AWLT-SCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1216157-AS6221-AWLT-S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1216157-AS6221-AWLT-S
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1216157-AS6221-AWLT-S
Win Source Part Number: 1216157-AS6221-AWLT- S Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: AS6221 Features: Standby Mode, Sleep Mode Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: I2C Test Condition: 20°C ~ 42°C Resolution: 16 b Sensor Type: Digital Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.09°C Voltage - Supply: 2V ~ 3.6V Package / Case: 6-UFBGA, WLCSP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ams Other Names: 961-AS6221-AWLT-SDKR ,505430040,961-AS622 1-AWLT-STR,961-AS622 1-AWLT-SCT

Win Source Part Number: 1216157-AS6221-AWLT-S
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: AS6221
Features: Standby Mode, Sleep Mode
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: I2C
Test Condition: 20°C ~ 42°C
Resolution: 16 b
Sensor Type: Digital
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.09°C
Voltage - Supply: 2V ~ 3.6V
Package / Case: 6-UFBGA, WLCSP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 961-AS6221-AWLT-SDKR,505430040,961-AS6221-AWLT-STR,961-AS6221-AWLT-SCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1216157-AS6221-AWLT-S
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 533790 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details