ams Datasheets for Color Sensors
Color sensors register items by contrast, true color, or translucent index. True color sensors are based on one of the color models, most commonly the RGB model (red, green, blue).
Color Sensors: Learn more
| Product Name | Notes |
|---|---|
| The TCS3103 is a RGB Light-to-Voltage Converter combining three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that... | |
| The TCS3104 RGB Light-to-Voltage Converter combines three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly... | |
| The TCS3200 programmable color light-to-frequency converter combines configurable silicon photodiodes and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle)... | |
| The TCS3404 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The... | |
| The TCS3414 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The... | |
| The TCS3471 family of devices provides red, green, blue, and clear light sensing (RGBC) that detects light intensity under a variety of lighting conditions and through a variety of attenuation... | |
| The TCS3472 device provides a digital return of red, green, blue (RGB), and clear light sensing values. An IR blocking filter, integrated on-chip and localized to the color sensing photodiodes,... | |
| The TCS3490 device family provides color and IR (red, green, blue, clear and IR) ambient light sensing. The improved accuracy lux and color temperature measurement from color sensing is typically... | |
| The TCS3490 device provides color and IR (red, green, blue, clear and IR) light sensing. The color sensing provides for improved accuracy lux and color temperature measurements typically used to... | |
| The TCS3771 family of devices provides red, green, blue, and clear (RGBC) light sensing and proximity detection (when coupled with an external IR LED). They detect light intensity under a... | |
| The TCS3772 device family provides red, green, blue, and clear (RGBC) light sensing and, when coupled with an external IR LED, proximity detection. These devices detect light intensity under a... | |
| The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety... | |
| The TMD4903 features include Color Sensing (RGB), ALS, Proximity Detection and an IRBeam optical pattern generator capable of mobeam™ barcode emulation and universal remote control. In addition, it includes an... |