ams Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 AS5013-IQFT-1000

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046062-AS5013-IQFT- 1000 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Digital, I2C Axis: X, Y Resolution: 1 B Sensing Method: Hall Effect Categories: Magnetic Sensors - Linear,Compass(ICs) Case / Package: QFN Operating Supply Current: 190 µA Alternative Parts (Cross-Reference): AS5013-IQFT-1000AS50 13IQFT1000; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8542390000 Max Supply Current: 10 mA
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046062-AS5013-IQFT- 1000 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Digital, I2C Axis: X, Y Resolution: 1 B Sensing Method: Hall Effect Categories: Magnetic Sensors - Linear,Compass(ICs) Case / Package: QFN Operating Supply Current: 190 µA Alternative Parts (Cross-Reference): AS5013-IQFT-1000AS50 13IQFT1000; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8542390000 Max Supply Current: 10 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 - 1046062-AS5013-IQFT-1000 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000
1046062-AS5013-IQFT-1000
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 1046062-AS5013-IQFT-1000
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046062-AS5013-IQFT- 1000 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Digital, I2C Axis: X, Y Resolution: 1 B Sensing Method: Hall Effect Categories: Magnetic Sensors - Linear,Compass(ICs) Case / Package: QFN Operating Supply Current: 190 µA Alternative Parts (Cross-Reference): AS5013-IQFT-1000AS50 13IQFT1000; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8542390000 Max Supply Current: 10 mA

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046062-AS5013-IQFT-1000
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Digital, I2C
Axis: X, Y
Resolution: 1 B
Sensing Method: Hall Effect
Categories: Magnetic Sensors - Linear,Compass(ICs)
Case / Package: QFN
Operating Supply Current: 190 µA
Alternative Parts (Cross-Reference): AS5013-IQFT-1000AS5013IQFT1000;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -20 °C
Schedule B: 8542390000
Max Supply Current: 10 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1046062-AS5013-IQFT-1000
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347446-A1319LUATN-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 3-SSIP
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
15 Oe Sat. Analog Sensor, 5.5 KOhm, SOIC - AAL002-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers