ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569CS TSL2569CS

Description
Manufacturer: ams Win Source Part Number: 035334-TSL2569CS Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-BGA Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 035334-TSL2569CS Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-BGA Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569CS - 035334-TSL2569CS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569CS
035334-TSL2569CS
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569CS 035334-TSL2569CS
Manufacturer: ams Win Source Part Number: 035334-TSL2569CS Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-BGA Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: ams
Win Source Part Number: 035334-TSL2569CS
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-BGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035334-TSL2569CS
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2569CS
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details