ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563FN TSL2563FN

Description
Manufacturer: ams Win Source Part Number: 035333-TSL2563FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.38 V to 3 V Alternative Parts (Cross-Reference): BH1710FVC-TR; TSL2561FN; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 035333-TSL2563FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.38 V to 3 V Alternative Parts (Cross-Reference): BH1710FVC-TR; TSL2561FN; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563FN - 035333-TSL2563FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563FN
035333-TSL2563FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563FN 035333-TSL2563FN
Manufacturer: ams Win Source Part Number: 035333-TSL2563FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.38 V to 3 V Alternative Parts (Cross-Reference): BH1710FVC-TR; TSL2561FN; APDS-9301-020; TSL2563FN; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 035333-TSL2563FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-DFN (2x2)
Supply Voltage - Operating: 2.38 V to 3 V
Alternative Parts (Cross-Reference): BH1710FVC-TR; TSL2561FN; APDS-9301-020; TSL2563FN;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035333-TSL2563FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1211LUA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details