ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2583FN TSL2583FN

Description
Manufacturer: ams Win Source Part Number: 798486-TSL2583FN Packaging: Reel package Type: Ambient Operating Temperature Range: -30°C ~ 70°C Package: 6-WDFN Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: TSL2583 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): BH1780GLI; BH1726NUC; HSDL-9000; HSDL-9001; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 798486-TSL2583FN Packaging: Reel package Type: Ambient Operating Temperature Range: -30°C ~ 70°C Package: 6-WDFN Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: TSL2583 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): BH1780GLI; BH1726NUC; HSDL-9000; HSDL-9001; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2583FN - 798486-TSL2583FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2583FN
798486-TSL2583FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2583FN 798486-TSL2583FN
Manufacturer: ams Win Source Part Number: 798486-TSL2583FN Packaging: Reel package Type: Ambient Operating Temperature Range: -30°C ~ 70°C Package: 6-WDFN Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: TSL2583 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): BH1780GLI; BH1726NUC; HSDL-9000; HSDL-9001; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 798486-TSL2583FN
Packaging: Reel package
Type: Ambient
Operating Temperature Range: -30°C ~ 70°C
Package: 6-WDFN
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: TSL2583
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Package: 6-DFN (2x2)
Alternative Parts (Cross-Reference): BH1780GLI; BH1726NUC; HSDL-9000; HSDL-9001;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 798486-TSL2583FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2583FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 86-500G-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCT - 1144278-AMC7812BSRGCT - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Pressure Sensors, Transducers - MPVZ7025DP - 928005-MPVZ7025DP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details