ams Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| The AS1353 is a triple 300mA linear voltage regulator with superior load and line regulation. Designed to operate off 2.3V to 5.5V input, the device generates 1.25V to 3.6V output. | |
| The AS1364 is a single 1A linear voltage regulator with 35uA quiescent current. The devide operates off 2V to 5.5V input and generates an output voltage between 1.2V and 5V. | |
| The AS1374 is a dual 200mA linear voltage regulator with 30uA quiescent current. The devide operates off 2V to 5.5V input and generates an output voltage between 1.2V and 3.6V. | |
| The AS1376 is a dual supply rail linear regulator designed to deliver 1A of load current while consuming only 67μA (typ) of ground current. In the typical post regulation application... |