ams Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| The AS1353 is a triple 300mA linear voltage regulator with superior load and line regulation. Designed to operate off 2.3V to 5.5V input, the device generates 1.25V to 3.6V output. | |
| The AS1364 is a single 1A linear voltage regulator with 35uA quiescent current. The devide operates off 2V to 5.5V input and generates an output voltage between 1.2V and 5V. | |
| The AS1374 is a dual 200mA linear voltage regulator with 30uA quiescent current. The devide operates off 2V to 5.5V input and generates an output voltage between 1.2V and 3.6V. | |
| The AS1376 is a dual supply rail linear regulator designed to deliver 1A of load current while consuming only 67μA (typ) of ground current. In the typical post regulation application... |