ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27723FN TSL27723FN

Description
Manufacturer: ams Win Source Part Number: 035338-TSL27723FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 035338-TSL27723FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27723FN - 035338-TSL27723FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27723FN
035338-TSL27723FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27723FN 035338-TSL27723FN
Manufacturer: ams Win Source Part Number: 035338-TSL27723FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: ams
Win Source Part Number: 035338-TSL27723FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-DFN (2x2)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035338-TSL27723FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27723FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 5 volts
Operating Temperature -25 to 105 C (-13 to 221 F)
View Details
Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details