ams Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TCS37073M

Description
Win Source Part Number: 1165903-TCS37073M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.7V ~ 2V Package / Case: 12-QFN Supplier Device Package: 12-OQFN (2.5x2) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: 961-TCS37073MTR,5054 60045,961-TCS37073MD KR,961-TCS37073MCT Base Product Number: TCS37073
Request a Quote Datasheet
Description
Win Source Part Number: 1165903-TCS37073M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.7V ~ 2V Package / Case: 12-QFN Supplier Device Package: 12-OQFN (2.5x2) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: 961-TCS37073MTR,5054 60045,961-TCS37073MD KR,961-TCS37073MCT Base Product Number: TCS37073
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1165903-TCS37073M - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1165903-TCS37073M
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1165903-TCS37073M
Win Source Part Number: 1165903-TCS37073M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.7V ~ 2V Package / Case: 12-QFN Supplier Device Package: 12-OQFN (2.5x2) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: 961-TCS37073MTR,5054 60045,961-TCS37073MD KR,961-TCS37073MCT Base Product Number: TCS37073

Win Source Part Number: 1165903-TCS37073M
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Voltage - Supply: 1.7V ~ 2V
Package / Case: 12-QFN
Supplier Device Package: 12-OQFN (2.5x2)
Temperature Range - Operating: -30°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 961-TCS37073MTR,505460045,961-TCS37073MDKR,961-TCS37073MCT
Base Product Number: TCS37073

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1165903-TCS37073M
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308KUA-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers