ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34003FNM TCS34003FNM

Description
Manufacturer: ams Win Source Part Number: 936272-TCS34003FNM Operating Temperature Range: -40°C ~ 70°C Features: Optical Sensor Ambient 615nm, 525nm, 465nm, 2700K I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Family Name: TCS34003 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS34003FNMTR, 503460004, TCS34003FNMDKR, TCS34003FNMCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 936272-TCS34003FNM Operating Temperature Range: -40°C ~ 70°C Features: Optical Sensor Ambient 615nm, 525nm, 465nm, 2700K I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Family Name: TCS34003 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS34003FNMTR, 503460004, TCS34003FNMDKR, TCS34003FNMCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34003FNM - 936272-TCS34003FNM - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34003FNM
936272-TCS34003FNM
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34003FNM 936272-TCS34003FNM
Manufacturer: ams Win Source Part Number: 936272-TCS34003FNM Operating Temperature Range: -40°C ~ 70°C Features: Optical Sensor Ambient 615nm, 525nm, 465nm, 2700K I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Family Name: TCS34003 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS34003FNMTR, 503460004, TCS34003FNMDKR, TCS34003FNMCT

Manufacturer: ams
Win Source Part Number: 936272-TCS34003FNM
Operating Temperature Range: -40°C ~ 70°C
Features: Optical Sensor Ambient 615nm, 525nm, 465nm, 2700K I²C 6-WDFN
Package: Reel - TR
Package: 6-WDFN
Mounting: Surface Mount
Family Name: TCS34003
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCS34003FNMTR, 503460004, TCS34003FNMDKR, TCS34003FNMCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 936272-TCS34003FNM
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TCS34003FNM
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - SM9235-BCE-S-300-002 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details