ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563CS TSL2563CS

Description
Manufacturer: ams Win Source Part Number: 1274747-TSL2563CS Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-BGA Status: Obsolete Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: 6-WFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.38V ~ 3V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 1274747-TSL2563CS Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-BGA Status: Obsolete Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: 6-WFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.38V ~ 3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563CS - 1274747-TSL2563CS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563CS
1274747-TSL2563CS
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563CS 1274747-TSL2563CS
Manufacturer: ams Win Source Part Number: 1274747-TSL2563CS Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-BGA Status: Obsolete Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: 6-WFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.38V ~ 3V

Manufacturer: ams
Win Source Part Number: 1274747-TSL2563CS
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: 6-BGA
Status: Obsolete
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Homepage: www.taosinc.com
Manufacturer Package: 6-WFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.38V ~ 3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274747-TSL2563CS
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2563CS
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1451-030A-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details