ams TSL237T Light-to-Frequency. High-sensitivity converter low profile 4-lead package TSL237T

Description
The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the photodiode. The digital output allows direct interface to a microcontroller or other logic circuitry. Output enable (OE) places the output in a high-impedance state for multiple-unit sharing of a microcontroller input line. The device has been temperature compensated for the ultraviolet-to-visib le light range of 320 nm to 700 nm and responds over the light range of 320 nm to 1050 nm. The TSL237 is characterized for operation over the temperature range of −40°C to 85°C and is supplied in a 4-lead ChipLED package (CL) and a compact 4-lead surface-mount package (T).
Request a Quote Datasheet
Description
The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the photodiode. The digital output allows direct interface to a microcontroller or other logic circuitry. Output enable (OE) places the output in a high-impedance state for multiple-unit sharing of a microcontroller input line. The device has been temperature compensated for the ultraviolet-to-visib le light range of 320 nm to 700 nm and responds over the light range of 320 nm to 1050 nm. The TSL237 is characterized for operation over the temperature range of −40°C to 85°C and is supplied in a 4-lead ChipLED package (CL) and a compact 4-lead surface-mount package (T).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSL237T Light-to-Frequency.  High-sensitivity converter low profile 4-lead package - TSL237T - ams
Premstaetten, Austria
TSL237T Light-to-Frequency. High-sensitivity converter low profile 4-lead package
TSL237T
TSL237T Light-to-Frequency. High-sensitivity converter low profile 4-lead package TSL237T
The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the photodiode. The digital output allows direct interface to a microcontroller or other logic circuitry. Output enable (OE) places the output in a high-impedance state for multiple-unit sharing of a microcontroller input line. The device has been temperature compensated for the ultraviolet-to-visib le light range of 320 nm to 700 nm and responds over the light range of 320 nm to 1050 nm. The TSL237 is characterized for operation over the temperature range of −40°C to 85°C and is supplied in a 4-lead ChipLED package (CL) and a compact 4-lead surface-mount package (T).

The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional to light intensity (irradiance) on the photodiode. The digital output allows direct interface to a microcontroller or other logic circuitry. Output enable (OE) places the output in a high-impedance state for multiple-unit sharing of a microcontroller input line. The device has been temperature compensated for the ultraviolet-to-visible light range of 320 nm to 700 nm and responds over the light range of 320 nm to 1050 nm. The TSL237 is characterized for operation over the temperature range of −40°C to 85°C and is supplied in a 4-lead ChipLED package (CL) and a compact 4-lead surface-mount package (T).

Supplier's Site
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237T - 901305-TSL237T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237T
901305-TSL237T
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237T 901305-TSL237T
Manufacturer: ams Win Source Part Number: 901305-TSL237T Operating Temperature Range: -40°C ~ 70°C Features: Optical Sensor Ambient 640nm Frequency 1510 (3825 Metric) Package: Reel - TR Package: 1510 (3825 Metric) Mounting: Surface Mount Family Name: TSL237 Categories: Sensors Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300290007, TSL237-T, TSL237-TTR, TSL237-TDKR, TSL237-TCT

Manufacturer: ams
Win Source Part Number: 901305-TSL237T
Operating Temperature Range: -40°C ~ 70°C
Features: Optical Sensor Ambient 640nm Frequency 1510 (3825 Metric)
Package: Reel - TR
Package: 1510 (3825 Metric)
Mounting: Surface Mount
Family Name: TSL237
Categories: Sensors
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: 300290007, TSL237-T, TSL237-TTR, TSL237-TDKR, TSL237-TCT

Buy Now Datasheet

Technical Specifications

  ams Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TSL237T 901305-TSL237T
Product Name TSL237T Light-to-Frequency. High-sensitivity converter low profile 4-lead package Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL237T
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Six Biosensor Transmitter, bare OEM version - SIX.025.045.100.B.C.B - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details