ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27711FN TSL27711FN

Description
Manufacturer: ams Win Source Part Number: 035336-TSL27711FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 035336-TSL27711FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27711FN - 035336-TSL27711FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27711FN
035336-TSL27711FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27711FN 035336-TSL27711FN
Manufacturer: ams Win Source Part Number: 035336-TSL27711FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500

Manufacturer: ams
Win Source Part Number: 035336-TSL27711FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 625nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-ODFN (2x2)
Supply Voltage - Operating: 2.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035336-TSL27711FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27711FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Image sensor modules - C15853-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 998947-A1365LKTTN-10-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Pressure Sensors, Transducers - MPXV2102GP - 928021-MPXV2102GP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details