ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL12T TSL12T

Description
Manufacturer: ams Win Source Part Number: 1114668-TSL12T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Family Name: TSL12T Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1114668-TSL12T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Family Name: TSL12T Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL12T - 1114668-TSL12T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL12T
1114668-TSL12T
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL12T 1114668-TSL12T
Manufacturer: ams Win Source Part Number: 1114668-TSL12T Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Family Name: TSL12T Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 4-SMD Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1114668-TSL12T
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Family Name: TSL12T
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 4-SMD
Supply Voltage - Operating: 2.7 V to 5.5 V
Introduction Date: April 26, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1114668-TSL12T
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL12T
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533827 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 250 C (-58 to 482 F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers