ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2581CS TSL2581CS

Description
Manufacturer: ams Win Source Part Number: 808866-TSL2581CS Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Wavelength: 640nm Proximity Detection: No Supplier Device Package: 6-CSP Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 808866-TSL2581CS Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Wavelength: 640nm Proximity Detection: No Supplier Device Package: 6-CSP Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2581CS - 808866-TSL2581CS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2581CS
808866-TSL2581CS
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2581CS 808866-TSL2581CS
Manufacturer: ams Win Source Part Number: 808866-TSL2581CS Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Wavelength: 640nm Proximity Detection: No Supplier Device Package: 6-CSP Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 6-WFBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 808866-TSL2581CS
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Part Status: Obsolete (End Of Life)
Wavelength: 640nm
Proximity Detection: No
Supplier Device Package: 6-CSP
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 6-WFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 808866-TSL2581CS
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2581CS
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2441851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers