ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AA AS7000-AA

Description
Manufacturer: ams Win Source Part Number: 802949-AS7000-AA Packaging: Reel Type: Ambient Mounting Style: Through Hole Output Type: I2C, SPI Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 18-Module Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 802949-AS7000-AA Packaging: Reel Type: Ambient Mounting Style: Through Hole Output Type: I2C, SPI Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 18-Module Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AA - 802949-AS7000-AA - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AA
802949-AS7000-AA
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AA 802949-AS7000-AA
Manufacturer: ams Win Source Part Number: 802949-AS7000-AA Packaging: Reel Type: Ambient Mounting Style: Through Hole Output Type: I2C, SPI Part Status: Obsolete (End Of Life) Proximity Detection: No Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 18-Module Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.6V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 802949-AS7000-AA
Packaging: Reel
Type: Ambient
Mounting Style: Through Hole
Output Type: I2C, SPI
Part Status: Obsolete (End Of Life)
Proximity Detection: No
Supplier Device Package: Module
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 18-Module
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.6V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 802949-AS7000-AA
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - AS7000-AA
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers