ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL245R-LF TSL245R-LF

Description
Manufacturer: ams Win Source Part Number: 048332-TSL245R-LF Packaging: Bulk Type: IR Mounting: Through Hole, Right Angle Output Type: Frequency Wavelength: 940nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 048332-TSL245R-LF Packaging: Bulk Type: IR Mounting: Through Hole, Right Angle Output Type: Frequency Wavelength: 940nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL245R-LF - 048332-TSL245R-LF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL245R-LF
048332-TSL245R-LF
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL245R-LF 048332-TSL245R-LF
Manufacturer: ams Win Source Part Number: 048332-TSL245R-LF Packaging: Bulk Type: IR Mounting: Through Hole, Right Angle Output Type: Frequency Wavelength: 940nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ams
Win Source Part Number: 048332-TSL245R-LF
Packaging: Bulk
Type: IR
Mounting: Through Hole, Right Angle
Output Type: Frequency
Wavelength: 940nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 048332-TSL245R-LF
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL245R-LF
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details