ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230RD-TR TSL230RD-TR

Description
Manufacturer: ams Win Source Part Number: 396298-TSL230RD Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Frequency Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 396298-TSL230RD Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Frequency Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230RD-TR - 396298-TSL230RD - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230RD-TR
396298-TSL230RD
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230RD-TR 396298-TSL230RD
Manufacturer: ams Win Source Part Number: 396298-TSL230RD Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Frequency Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 396298-TSL230RD
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Frequency
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 396298-TSL230RD
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL230RD-TR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1205LUA - 198398-A1205LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details