ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27721FN TSL27721FN

Description
Manufacturer: ams Win Source Part Number: 937692-TSL27721FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 6-UDFN Package: 6-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: TSL27721 Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300170009, TSL27721FNTR, TSL27721FNDKR, TSL27721FNCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 937692-TSL27721FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 6-UDFN Package: 6-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: TSL27721 Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300170009, TSL27721FNTR, TSL27721FNDKR, TSL27721FNCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27721FN - 937692-TSL27721FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27721FN
937692-TSL27721FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27721FN 937692-TSL27721FN
Manufacturer: ams Win Source Part Number: 937692-TSL27721FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 6-UDFN Package: 6-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: TSL27721 Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: 300170009, TSL27721FNTR, TSL27721FNDKR, TSL27721FNCT

Manufacturer: ams
Win Source Part Number: 937692-TSL27721FN
Operating Temperature Range: -30°C ~ 70°C
Features: Optical Sensor Ambient - I²C 6-UDFN
Package: 6-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSL27721
Categories: Sensors
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: 300170009, TSL27721FNTR, TSL27721FNDKR, TSL27721FNCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937692-TSL27721FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27721FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High Resolution Programmable Angle Sensor - A1337LLETR-P-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details